CIRCUIT BREAKER, THERMAL, 1P, 250V 500mA; Product Range:KD Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Input Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 96B5634 |
| Product Name | Circuit Breaker, Thermal, 1P, 250V 500Ma; Product Range Eaton Heinemann |
| Rated AC Voltage | 250 volts |