TYPE KD BREAKER, 250AMP, 3P, 600VAC MAX, 25KAIC @ 600V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 250A; Product Range:KD Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 142569 | 51K2585 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, 3 Pole, 250A; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 600 volts |