Eaton Corporation Interchangeable Trip Breaker KD3400J01

Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) K FRAME TYPE INCLUDES MOISTURE FUNGUS PROOF MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KD MODEL
Datasheet
Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) K FRAME TYPE INCLUDES MOISTURE FUNGUS PROOF MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - KD3400J01 - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
KD3400J01
Interchangeable Trip Breaker KD3400J01
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) K FRAME TYPE INCLUDES MOISTURE FUNGUS PROOF MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KD MODEL
  • ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE
  • 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
  • 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 400 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • K FRAME TYPE
  • INCLUDES MOISTURE FUNGUS PROOF
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • KD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number KD3400J01
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0020-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
MCBs - 1444800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details