Eaton Corporation Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Eaton Heinemann KD1-9

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 9A; Product Range:KD Series; Current Rating:9A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 9A; Product Range:KD Series; Current Rating:9A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Eaton Heinemann - 29F1609 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Eaton Heinemann
29F1609
Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Eaton Heinemann 29F1609
CIRCUIT BREAKER, THERMAL, 1P, 250V, 9A; Product Range:KD Series; Current Rating:9A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 9A; Product Range:KD Series; Current Rating:9A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protector, Pushbutton, Resettable, 9 Amps - 70098022 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Protector, Pushbutton, Resettable, 9 Amps
70098022
Circuit Protector, Pushbutton, Resettable, 9 Amps 70098022
Circuit Protector, Pushbutton, Resettable, 9 Amps

Circuit Protector, Pushbutton, Resettable, 9 Amps

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 29F1609 70098022
Product Name Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Eaton Heinemann Circuit Protector, Pushbutton, Resettable, 9 Amps
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 9 amps 9 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data