Eaton Corporation Non Interchangeable Trip Breaker KDCB3350

Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 350 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE K FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDCB MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 350 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE K FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDCB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - KDCB3350 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
KDCB3350
Non Interchangeable Trip Breaker KDCB3350
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 350 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE K FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDCB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 350 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • K FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • KDCB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number KDCB3350
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 350 amps
Rated Breaking Capacity 22000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1REC4-62-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B13UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details