CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:KD Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 29F1611 | 70098121 |
| Product Name | Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Eaton Heinemann | Circuit Breaker;Therm/Mag;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC |
| Rated AC Voltage | 250 volts | 250 volts |
| Rated DC Voltage | 50 volts | 50 volts |
| Rated Current | 15 amps | 15 amps |
| Number of Poles | 1 | 1 |