Eaton Corporation Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Eaton Heinemann KD1-5

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:KD Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:KD Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Eaton Heinemann - 29F1605 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Eaton Heinemann
29F1605
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Eaton Heinemann 29F1605
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:KD Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:KD Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70098119 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70098119
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70098119
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC

KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable.

  • More Than 100 Years of Circuit Protection Experience
  • Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various)
  • Current Protection to 1200 Amps
  • Voltage Capabilities to 125 VDC or 480 VAC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 29F1605 70098119
Product Name Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Eaton Heinemann Circuit Breaker;Therm/Mag;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 50 volts 50 volts
Rated Current 5 amps 5 amps
Number of Poles 1 1
Unlock Full Specs
to access all available technical data