Eaton Corporation Interchangeable Trip Breaker LD3250T52WZG

Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC AT 50/60 HZ (IEC) 250 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL) 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 WITH ZONE INTERLOCK KIT TRIP TYPE LSI MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LD3 MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC AT 50/60 HZ (IEC) 250 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL) 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 WITH ZONE INTERLOCK KIT TRIP TYPE LSI MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LD3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - LD3250T52WZG - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
LD3250T52WZG
Interchangeable Trip Breaker LD3250T52WZG
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC AT 50/60 HZ (IEC) 250 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL) 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 WITH ZONE INTERLOCK KIT TRIP TYPE LSI MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V LD3 MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ (UL)
  • 240/415/690 VAC AT 50/60 HZ (IEC)
  • 250 VDC (UL/IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL)
  • 85 KILOAMPERE AT 240 VAC, 45 KILOAMPERE AT 415 VAC, 20 KILOAMPERE AT 690 VAC/250 VDC (IEC) INTERRUPTING RATING
  • 250 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • L FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660
  • WITH ZONE INTERLOCK KIT
  • TRIP TYPE LSI
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • LD3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number LD3250T52WZG
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated DC Voltage 250 volts
Rated Current 250 amps
Rated Breaking Capacity 20000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0708W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Circuit Breakers - T11-611-6-415-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers