Eaton Corporation Non Interchangeable Trip Breaker KDB3250FT32W

Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LSI MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDB MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LSI MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - KDB3250FT32W - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
KDB3250FT32W
Non Interchangeable Trip Breaker KDB3250FT32W
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LSI MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
  • 65 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 250 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • K FRAME TYPE
  • TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LSI
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • KDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number KDB3250FT32W
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 250 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D1.6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 1.6 amps
View Details
2 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-G6C4-C25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details