Eaton Corporation Non Interchangeable Trip Breaker KDCB3250FT33W

Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDCB MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDCB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - KDCB3250FT33W - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
KDCB3250FT33W
Non Interchangeable Trip Breaker KDCB3250FT33W
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 250 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE K FRAME TYPE TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V KDCB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 65 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 250 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • K FRAME TYPE
  • TRIP TYPE DIGITRIP RMS 310 ELECTRONIC TRIP LS
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • KDCB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number KDCB3250FT33W
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 250 amps
Rated Breaking Capacity 22000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-61-4-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-3201-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 1-1423673-9 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details