Eaton Corp. / Commercial Controls Division Interchangeable Trip Breaker JGS3150FAG

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC) 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 22 KILOAMPERE AT 250 VDC (IEC) 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JGS MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC) 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 22 KILOAMPERE AT 250 VDC (IEC) 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JGS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - JGS3150FAG - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
JGS3150FAG
Interchangeable Trip Breaker JGS3150FAG
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC) 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 22 KILOAMPERE AT 250 VDC (IEC) 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE J FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JGS MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 105 MM W X 103 MM D X 177.8 MM H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC)
  • 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING
  • 85 KILOAMPERE AT 220 TO 240 VAC, 40 KILOAMPERE AT 380 TO 415 VAC, 12 KILOAMPERE AT 660 TO 690 VAC, 22 KILOAMPERE AT 250 VDC (IEC)
  • 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (NEMA) INTERRUPTING RATING
  • 150 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • STAINLESS STEEL STANDARD PRESSURE LINE TERMINAL, STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE
  • J FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, AS 3947-2, BS 4752, IEC 60947-2, NF C 63-120, SABS 156, SEV 947.2, VDE 0660
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • JGS MODEL
Supplier's Site Datasheet
Circuit Breaker, 3 Pole, 150A; Product Range Eaton Cutler Hammer - 51K1817 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 150A; Product Range Eaton Cutler Hammer
51K1817
Circuit Breaker, 3 Pole, 150A; Product Range Eaton Cutler Hammer 51K1817
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:JG Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 150A; Product Range:JG Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number JGS3150FAG 51K1817
Product Name Interchangeable Trip Breaker Circuit Breaker, 3 Pole, 150A; Product Range Eaton Cutler Hammer
Rated AC Voltage 220 to 690 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 150 amps 150 amps
Rated Breaking Capacity 12000 to 85000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data