Eaton Corporation Circuit Breaker;Therm/Mag;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC KD1-1

Description
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC
Datasheet
Description
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70098117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70098117
Circuit Breaker;Therm/Mag;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70098117
KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC

KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50 VDC (to 10 A) and ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable.

  • More Than 100 Years of Circuit Protection Experience
  • Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various)
  • Current Protection to 1200 Amps
  • Voltage Capabilities to 125 VDC or 480 VAC
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Eaton Heinemann - 29F1601 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Eaton Heinemann
29F1601
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Eaton Heinemann 29F1601
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:KD Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:KD Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70098117 29F1601
Product Name Circuit Breaker;Therm/Mag;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Eaton Heinemann
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 50 volts 50 volts
Rated Current 1 amps 1 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T12-211-0.4-ND - DigiKey
Specs
Rated Current 0.4000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details