Hammond Manufacturing Company Inc. Rack Components - ADSV2536BK ADSV2536BK

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873654-ADSV2536BK Series: ADS Features: Metal, Steel Shelf, Adjustable 19.000" L x 36.000" W x 1.720" H (482.60mm x 914.40mm x 43.69mm) Black Package: Bulk Family Name: ADSV2536 Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7326.90.8688
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873654-ADSV2536BK Series: ADS Features: Metal, Steel Shelf, Adjustable 19.000" L x 36.000" W x 1.720" H (482.60mm x 914.40mm x 43.69mm) Black Package: Bulk Family Name: ADSV2536 Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7326.90.8688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - ADSV2536BK - ADSV2536BK - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - ADSV2536BK
ADSV2536BK
Rack Components - ADSV2536BK ADSV2536BK
Manufacturer: Hammond Manufacturing Win Source Part Number: 873654-ADSV2536BK Series: ADS Features: Metal, Steel Shelf, Adjustable 19.000" L x 36.000" W x 1.720" H (482.60mm x 914.40mm x 43.69mm) Black Package: Bulk Family Name: ADSV2536 Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7326.90.8688

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873654-ADSV2536BK
Series: ADS
Features: Metal, Steel Shelf, Adjustable 19.000" L x 36.000" W x 1.720" H (482.60mm x 914.40mm x 43.69mm) Black
Package: Bulk
Family Name: ADSV2536
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number ADSV2536BK
Product Name Rack Components - ADSV2536BK
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details