Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 60TWHW

Description
INNER EQUIP PNL 24.87WX20H
Request a Quote Datasheet
Description
INNER EQUIP PNL 24.87WX20H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 60TWHW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
60TWHW
Enclosures Accessories and Hardware 60TWHW
INNER EQUIP PNL 24.87WX20H

INNER EQUIP PNL 24.87WX20H

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
60TWHW
Electrical Enclosure Accessories 60TWHW
Electrical Enclosure Accessories Steel Inner Panel 24.87 x 20"

Electrical Enclosure Accessories Steel Inner Panel 24.87 x 20"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 60TWHW 60TWHW
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details