Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 60TYFW

Description
INNER EQUIP PNL 48WX32H
Request a Quote Datasheet
Description
INNER EQUIP PNL 48WX32H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 60TYFW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
60TYFW
Enclosures Accessories and Hardware 60TYFW
INNER EQUIP PNL 48WX32H

INNER EQUIP PNL 48WX32H

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
60TYFW
Electrical Enclosure Accessories 60TYFW
Electrical Enclosure Accessories Steel Inner Panel 48 x 32"

Electrical Enclosure Accessories Steel Inner Panel 48 x 32"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 60TYFW 60TYFW
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details