Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
BRP1UBK
Description
BRUSHED RACK PANEL 1U
Request a Quote
Email Supplier
Description
BRUSHED RACK PANEL 1U
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
BRP1UBK
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
BRP1UBK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.7 inch (93.98 mm)
View Details
4 suppliers
Length
3.74 inch (95 mm)
Width
7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details