Hammond Manufacturing Company Inc. Rack Components - 90YWFW 90YWFW

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021890-90YWFW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021890-90YWFW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - 90YWFW - 90YWFW - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 90YWFW
90YWFW
Rack Components - 90YWFW 90YWFW
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021890-90YWFW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021890-90YWFW
Type: Panel, Inner
Color: White
For Use With/Related Products: Enclosures
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - 90YWFW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
90YWFW
Enclosures Accessories and Hardware 90YWFW
INNER EQUIP PNL 78WX20H

INNER EQUIP PNL 78WX20H

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90YWFW 90YWFW
Product Name Rack Components - 90YWFW Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details