Hammond Manufacturing Company Inc. Rack Components - 90BWHW 90BWHW

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021885-90BWHW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021885-90BWHW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - 90BWHW - 90BWHW - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 90BWHW
90BWHW
Rack Components - 90BWHW 90BWHW
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021885-90BWHW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021885-90BWHW
Type: Panel, Inner
Color: White
For Use With/Related Products: Enclosures
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - 90BWHW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
90BWHW
Enclosures Accessories and Hardware 90BWHW
HALF HT INNER PANEL FOR 2 DOOR

HALF HT INNER PANEL FOR 2 DOOR

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90BWHW 90BWHW
Product Name Rack Components - 90BWHW Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminium Control Box - AUH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Operator Station
Length 66 to 177 inch (1676 to 4496 mm)
Width 160 to 430 inch (4064 to 10922 mm)
View Details