Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Rack Components AP3024

Description
Win Source Part Number: 1045373-AP3024 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 26.000" L x 22.500" W (660.40mm x 571.50mm) Alternative Parts (Cross-Reference): AP2424; RFUS1926BK1; RFVS1926BK1; PA-1110-WH; PA-1109-WH; PA-1111-WH; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 1045373-AP3024 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 26.000" L x 22.500" W (660.40mm x 571.50mm) Alternative Parts (Cross-Reference): AP2424; RFUS1926BK1; RFVS1926BK1; PA-1110-WH; PA-1109-WH; PA-1111-WH; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - AP3024 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
AP3024
Boxes, Enclosures, Racks - Rack Components AP3024
Win Source Part Number: 1045373-AP3024 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 26.000" L x 22.500" W (660.40mm x 571.50mm) Alternative Parts (Cross-Reference): AP2424; RFUS1926BK1; RFVS1926BK1; PA-1110-WH; PA-1109-WH; PA-1111-WH; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1045373-AP3024
Category: Boxes, Enclosures, Racks>Rack Components
Series: AP
Type: Panel, Inner
Color: White
Package: Bulk
For Use With/Related Products: N1A Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 26.000" L x 22.500" W (660.40mm x 571.50mm)
Alternative Parts (Cross-Reference): AP2424; RFUS1926BK1; RFVS1926BK1; PA-1110-WH; PA-1109-WH; PA-1111-WH;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - AP3024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP3024
Enclosures Accessories and Hardware AP3024
N1A INNER PANEL 26X22.5

N1A INNER PANEL 26X22.5

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP3024 AP3024
Product Name Boxes, Enclosures, Racks - Rack Components Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2379 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
TK Series Enclosures - 110-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers