Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 531612

Description
Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards or chassis horizontally. The enclosure body is formed from a single, hollow aluminum extrusion. This gives the unit high strength as well as simplifying assembly. The aluminum extrusion has fins on one side (the top) which act as a heat sink. Aluminum end panels are attached to each end. Extrusions are anodized in a choice of either black or clear. The interior of the enclosure contains: numerous slots on both of the shorter sides to accept a P.C. board or chassis. three "T" slots (one in the top and two in the bottom) which provide an alternative method of mounting chassis or components that need to be cooled by conduction. the single "T" slot in the top takes an M3 half-nut. the two "T" slots in the bottom take M4 half-nuts. The exterior of the enclosure contains: heat sink fins across the entire top. two "T" slots on the bottom to allow mounting of wall brackets, belt attachment or to connect to another enclosure. the two bottom "T" slots take M4 half-nuts. Also includes molded black plastic bezels which can be used to protect the end panels. End panel assembly screws are included. Outside View Inside View Upside Down View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - Designed For - - Part Number - Part Number - P.C.B. - - - Black Anodize - Clear Anodize - Width - Length - Width - Height 431609 - 531609 - 85mm 100 90 51 431612 - 531612 - 85mm 150 90 51 431610 - 531610 - 85mm 200 90 51 431611 - 531611 - 100mm 125 105 60 - 531621 - 100mm 165 105 60 - - 100mm 225 105 60 - - 100mm 285 105 60
Request a Quote Datasheet
Description
Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards or chassis horizontally. The enclosure body is formed from a single, hollow aluminum extrusion. This gives the unit high strength as well as simplifying assembly. The aluminum extrusion has fins on one side (the top) which act as a heat sink. Aluminum end panels are attached to each end. Extrusions are anodized in a choice of either black or clear. The interior of the enclosure contains: numerous slots on both of the shorter sides to accept a P.C. board or chassis. three "T" slots (one in the top and two in the bottom) which provide an alternative method of mounting chassis or components that need to be cooled by conduction. the single "T" slot in the top takes an M3 half-nut. the two "T" slots in the bottom take M4 half-nuts. The exterior of the enclosure contains: heat sink fins across the entire top. two "T" slots on the bottom to allow mounting of wall brackets, belt attachment or to connect to another enclosure. the two bottom "T" slots take M4 half-nuts. Also includes molded black plastic bezels which can be used to protect the end panels. End panel assembly screws are included. Outside View Inside View Upside Down View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - Designed For - - Part Number - Part Number - P.C.B. - - - Black Anodize - Clear Anodize - Width - Length - Width - Height 431609 - 531609 - 85mm 100 90 51 431612 - 531612 - 85mm 150 90 51 431610 - 531610 - 85mm 200 90 51 431611 - 531611 - 100mm 125 105 60 - 531621 - 100mm 165 105 60 - - 100mm 225 105 60 - - 100mm 285 105 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 531612 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
531612
Small Enclosures - Extruded Enclosures 531612
Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards or chassis horizontally. The enclosure body is formed from a single, hollow aluminum extrusion. This gives the unit high strength as well as simplifying assembly. The aluminum extrusion has fins on one side (the top) which act as a heat sink. Aluminum end panels are attached to each end. Extrusions are anodized in a choice of either black or clear. The interior of the enclosure contains: numerous slots on both of the shorter sides to accept a P.C. board or chassis. three "T" slots (one in the top and two in the bottom) which provide an alternative method of mounting chassis or components that need to be cooled by conduction. the single "T" slot in the top takes an M3 half-nut. the two "T" slots in the bottom take M4 half-nuts. The exterior of the enclosure contains: heat sink fins across the entire top. two "T" slots on the bottom to allow mounting of wall brackets, belt attachment or to connect to another enclosure. the two bottom "T" slots take M4 half-nuts. Also includes molded black plastic bezels which can be used to protect the end panels. End panel assembly screws are included. Outside View Inside View Upside Down View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - Designed For - - Part Number - Part Number - P.C.B. - - - Black Anodize - Clear Anodize - Width - Length - Width - Height 431609 - 531609 - 85mm 100 90 51 431612 - 531612 - 85mm 150 90 51 431610 - 531610 - 85mm 200 90 51 431611 - 531611 - 100mm 125 105 60 - 531621 - 100mm 165 105 60 - - 100mm 225 105 60 - - 100mm 285 105 60

Key Features:

  • The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name).
  • Ideally suited for mounting small printed circuit boards or chassis horizontally.
  • The enclosure body is formed from a single, hollow aluminum extrusion. This gives the unit high strength as well as simplifying assembly.
  • The aluminum extrusion has fins on one side (the top) which act as a heat sink. Aluminum end panels are attached to each end.
  • Extrusions are anodized in a choice of either black or clear.
  • The interior of the enclosure contains:
    • numerous slots on both of the shorter sides to accept a P.C. board or chassis.
    • three "T" slots (one in the top and two in the bottom) which provide an alternative method of mounting chassis or components that need to be cooled by conduction.
    • the single "T" slot in the top takes an M3 half-nut.
    • the two "T" slots in the bottom take M4 half-nuts.
  • The exterior of the enclosure contains:
    • heat sink fins across the entire top.
    • two "T" slots on the bottom to allow mounting of wall brackets, belt attachment or to connect to another enclosure.
    • the two bottom "T" slots take M4 half-nuts.
  • Also includes molded black plastic bezels which can be used to protect the end panels.
  • End panel assembly screws are included.

Outside View


Inside View


Upside Down View


Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- - Designed For - -
Part Number - Part Number - P.C.B. - - -
Black Anodize - Clear Anodize - Width - Length - Width - Height
431609 - 531609 - 85mm 100 90 51
431612 - 531612 - 85mm 150 90 51
431610 - 531610 - 85mm 200 90 51
431611 - 531611 - 100mm 125 105 60
- 531621 - 100mm 165 105 60
- - 100mm 225 105 60
- - 100mm 285 105 60

Supplier's Site
Boxes - HM5150-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Clear End Panel(s) 5.906"" L x 3.524"" W (150.00mm x 89.50mm) X 2.000"" (50.80mm)"

"Box Metal, Aluminum Clear End Panel(s) 5.906"" L x 3.524"" W (150.00mm x 89.50mm) X 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 531612 HM5150-ND
Product Name Small Enclosures - Extruded Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box
Length 5.91 inch (150 mm)
Width 3.54 inch (89.92 mm)
Depth 2.01 inch (51.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455R2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers