Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 518-0910

Description
Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one horizontal row of louvers for ventilation. Choice of sloping or vertical sides by reversing case. Includes our handle (part number 1427C1) & holes in the top for mounting. Also includes plastic plugs if handle is not desired (see features area below). Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Assembled with 8 machine screws into weld-nuts for repetitive assembly & disassembly. Replacement screws SC19480-50 (Pkg. of 50, Philips head - M4 x 6mm machine screws). Photo Features Can be used with a handle or with (2) plastic plugs, all included with enclosure. Internal weld nuts make for smooth, reliable assembly. Shown here unassembled with plastic plugs installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Length (Top) - Length (Bottom) - Height 518-0910 - 7.75 11.06 9.75 4.75 518-0920 - 11.75 9.63 7.75 6.25
Request a Quote Datasheet
Description
Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one horizontal row of louvers for ventilation. Choice of sloping or vertical sides by reversing case. Includes our handle (part number 1427C1) & holes in the top for mounting. Also includes plastic plugs if handle is not desired (see features area below). Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Assembled with 8 machine screws into weld-nuts for repetitive assembly & disassembly. Replacement screws SC19480-50 (Pkg. of 50, Philips head - M4 x 6mm machine screws). Photo Features Can be used with a handle or with (2) plastic plugs, all included with enclosure. Internal weld nuts make for smooth, reliable assembly. Shown here unassembled with plastic plugs installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Length (Top) - Length (Bottom) - Height 518-0910 - 7.75 11.06 9.75 4.75 518-0920 - 11.75 9.63 7.75 6.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 518-0910 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
518-0910
Small Enclosures - General Purpose Metal 518-0910
Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one horizontal row of louvers for ventilation. Choice of sloping or vertical sides by reversing case. Includes our handle (part number 1427C1) & holes in the top for mounting. Also includes plastic plugs if handle is not desired (see features area below). Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Assembled with 8 machine screws into weld-nuts for repetitive assembly & disassembly. Replacement screws SC19480-50 (Pkg. of 50, Philips head - M4 x 6mm machine screws). Photo Features Can be used with a handle or with (2) plastic plugs, all included with enclosure. Internal weld nuts make for smooth, reliable assembly. Shown here unassembled with plastic plugs installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Length (Top) - Length (Bottom) - Height 518-0910 - 7.75 11.06 9.75 4.75 518-0920 - 11.75 9.63 7.75 6.25

Key Features:

  • 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.).
  • Sides include one horizontal row of louvers for ventilation.
  • Choice of sloping or vertical sides by reversing case.
  • Includes our handle (part number 1427C1) & holes in the top for mounting. Also includes plastic plugs if handle is not desired (see features area below).
  • Sold pre-assembled with a two tone grey powder coat finish. Top is dark satin gray. Bottom, front & back is smooth light grey).
  • Comes with four self adhesive rubber feet and required hardware.
  • Assembled with 8 machine screws into weld-nuts for repetitive assembly & disassembly.
  • Replacement screws SC19480-50 (Pkg. of 50, Philips head - M4 x 6mm machine screws).

Photo Features


Can be used with a handle or with (2) plastic plugs, all included with enclosure.
Internal weld nuts make for smooth, reliable assembly.
Shown here unassembled with plastic plugs installed.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Length (Top) - Length (Bottom) - Height
518-0910 - 7.75 11.06 9.75 4.75
518-0920 - 11.75 9.63 7.75 6.25

Supplier's Site
Boxes - HM2168-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray U Shaped Pieces 11.100"" L x 7.890"" W (281.94mm x 200.41mm) X 4.720"" (119.89mm)"

"Box Metal, Steel Gray U Shaped Pieces 11.100"" L x 7.890"" W (281.94mm x 200.41mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 518-0910 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
518-0910
Enclosures, Boxes, & Cases 518-0910
UTILITY CASE

UTILITY CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 518-0910 HM2168-ND 518-0910
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 11.06 inch (281 mm)
Width 7.75 inch (197 mm)
Depth 4.75 inch (121 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers