Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Rack Components AP1620

Description
Win Source Part Number: 972543-AP1620 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 13.000" L x 18.500" W (330.20mm x 469.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 972543-AP1620 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 13.000" L x 18.500" W (330.20mm x 469.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - AP1620 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
AP1620
Boxes, Enclosures, Racks - Rack Components AP1620
Win Source Part Number: 972543-AP1620 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 13.000" L x 18.500" W (330.20mm x 469.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 972543-AP1620
Category: Boxes, Enclosures, Racks>Rack Components
Series: AP
Type: Panel, Inner
Color: White
Package: Bulk
For Use With/Related Products: N1A Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 13.000" L x 18.500" W (330.20mm x 469.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - AP1620 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP1620
Enclosures Accessories and Hardware AP1620
N1A INNER PANEL 13X18.5

N1A INNER PANEL 13X18.5

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP1620 AP1620
Product Name Boxes, Enclosures, Racks - Rack Components Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details