Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware AP4230

Description
N1A INNER PANELS 39X27
Request a Quote
Description
N1A INNER PANELS 39X27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - AP4230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP4230
Enclosures Accessories and Hardware AP4230
N1A INNER PANELS 39X27

N1A INNER PANELS 39X27

Buy Now
Rack Components - AP4230 - AP4230 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - AP4230
AP4230
Rack Components - AP4230 AP4230
Manufacturer: Hammond Manufacturing Win Source Part Number: 1145744-AP4230 Type: Panel, Inner Color: White For Use With/Related Products: N1A Series Material: Metal, Steel Ventilation: Non-Vented Categories: Boxes, Enclosures, Racks Manufacturer Homepage: www.hammondmfg.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 38.000" L x 28.500" W (965.20mm x 723.90mm)

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1145744-AP4230
Type: Panel, Inner
Color: White
For Use With/Related Products: N1A Series
Material: Metal, Steel
Ventilation: Non-Vented
Categories: Boxes, Enclosures, Racks
Manufacturer Homepage: www.hammondmfg.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 38.000" L x 28.500" W (965.20mm x 723.90mm)

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP4230 AP4230
Product Name Enclosures Accessories and Hardware Rack Components - AP4230
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers