Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
BRS2P2319BK
Description
3U 23W 19D BATTERY SHELF
Request a Quote
Email Supplier
Description
3U 23W 19D BATTERY SHELF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
BRS2P2319BK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
11.81 inch (300 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
NEMA Rating
NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers