Hammond Manufacturing Company Inc. Rack Components - AP2420 AP2420

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 807002-AP2420 Type: Panel, Inner Color: White For Use With/Related Products: N1A Series Material: Metal, Steel Ventilation: Non-Vented Dimension: 21.000" L x 18.500" W (533.40mm x 469.90mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 807002-AP2420 Type: Panel, Inner Color: White For Use With/Related Products: N1A Series Material: Metal, Steel Ventilation: Non-Vented Dimension: 21.000" L x 18.500" W (533.40mm x 469.90mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Components - AP2420 - AP2420 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - AP2420
AP2420
Rack Components - AP2420 AP2420
Manufacturer: Hammond Manufacturing Win Source Part Number: 807002-AP2420 Type: Panel, Inner Color: White For Use With/Related Products: N1A Series Material: Metal, Steel Ventilation: Non-Vented Dimension: 21.000" L x 18.500" W (533.40mm x 469.90mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Hammond Manufacturing
Win Source Part Number: 807002-AP2420
Type: Panel, Inner
Color: White
For Use With/Related Products: N1A Series
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 21.000" L x 18.500" W (533.40mm x 469.90mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now
Enclosures Accessories and Hardware - AP2420 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP2420
Enclosures Accessories and Hardware AP2420
N1A INNER PANEL 21X18.5

N1A INNER PANEL 21X18.5

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP2420 AP2420
Product Name Rack Components - AP2420 Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9848 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details