Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 60FD14

Description
INNER EQUIP PNL 14WX48H
Request a Quote Datasheet
Description
INNER EQUIP PNL 14WX48H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 60FD14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
60FD14
Enclosures Accessories and Hardware 60FD14
INNER EQUIP PNL 14WX48H

INNER EQUIP PNL 14WX48H

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
60FD14
Electrical Enclosure Accessories 60FD14
Electrical Enclosure Accessories Steel Inner Panel 14 x 48"

Electrical Enclosure Accessories Steel Inner Panel 14 x 48"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 60FD14 60FD14
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details