Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 90YFW

Description
INNER EQUIP. PNL 78X32.37
Request a Quote Datasheet
Description
INNER EQUIP. PNL 78X32.37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 90YFW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
90YFW
Enclosures Accessories and Hardware 90YFW
INNER EQUIP. PNL 78X32.37

INNER EQUIP. PNL 78X32.37

Buy Now
Rack Components - 90YFW - 90YFW - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 90YFW
90YFW
Rack Components - 90YFW 90YFW
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021889-90YFW Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021889-90YFW
Type: Panel, Inner
Color: White
For Use With/Related Products: Enclosures
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90YFW 90YFW
Product Name Enclosures Accessories and Hardware Rack Components - 90YFW
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418MR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details