Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware AP2016PP

Description
N1A PERF INNER PANEL 17X14.5
Request a Quote Datasheet
Description
N1A PERF INNER PANEL 17X14.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - AP2016PP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP2016PP
Enclosures Accessories and Hardware AP2016PP
N1A PERF INNER PANEL 17X14.5

N1A PERF INNER PANEL 17X14.5

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
AP2016PP
Electrical Enclosure Accessories AP2016PP
Electrical Enclosure Accessories Perforated Panel 17x14.5", 0 Folds

Electrical Enclosure Accessories Perforated Panel 17x14.5", 0 Folds

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP2016PP AP2016PP
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers