Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 90FD14

Description
INNER EQUIP PNL 14WX78H
Request a Quote Datasheet
Description
INNER EQUIP PNL 14WX78H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 90FD14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
90FD14
Enclosures Accessories and Hardware 90FD14
INNER EQUIP PNL 14WX78H

INNER EQUIP PNL 14WX78H

Buy Now
Rack Components - 90FD14 - 90FD14 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 90FD14
90FD14
Rack Components - 90FD14 90FD14
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021887-90FD14 Type: Panel, Inner Color: White For Use With/Related Products: Enclosures Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021887-90FD14
Type: Panel, Inner
Color: White
For Use With/Related Products: Enclosures
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90FD14 90FD14
Product Name Enclosures Accessories and Hardware Rack Components - 90FD14
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-GE-EV-S - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details