Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware AP1612

Description
N1A INNER PANEL 13X10.5
Request a Quote Datasheet
Description
N1A INNER PANEL 13X10.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - AP1612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP1612
Enclosures Accessories and Hardware AP1612
N1A INNER PANEL 13X10.5

N1A INNER PANEL 13X10.5

Buy Now
Boxes, Enclosures, Racks - Rack Components - AP1612 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
AP1612
Boxes, Enclosures, Racks - Rack Components AP1612
Win Source Part Number: 1044268-AP1612 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 13.000" L x 10.500" W (330.20mm x 266.70mm) Alternative Parts (Cross-Reference): 14A1109; 14R1311; 14R1109; A14P12; A12P10; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1044268-AP1612
Category: Boxes, Enclosures, Racks>Rack Components
Series: AP
Type: Panel, Inner
Color: White
Package: Bulk
For Use With/Related Products: N1A Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 13.000" L x 10.500" W (330.20mm x 266.70mm)
Alternative Parts (Cross-Reference): 14A1109; 14R1311; 14R1109; A14P12; A12P10;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP1612 AP1612
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Components
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
View Details