Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Rack Components AP4236

Description
Win Source Part Number: 1127316-AP4236 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 38.000" L x 34.500" W (965.20mm x 876.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 1127316-AP4236 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 38.000" L x 34.500" W (965.20mm x 876.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - AP4236 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
AP4236
Boxes, Enclosures, Racks - Rack Components AP4236
Win Source Part Number: 1127316-AP4236 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 38.000" L x 34.500" W (965.20mm x 876.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1127316-AP4236
Category: Boxes, Enclosures, Racks>Rack Components
Series: AP
Type: Panel, Inner
Color: White
Package: Bulk
For Use With/Related Products: N1A Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 38.000" L x 34.500" W (965.20mm x 876.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - AP4236 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP4236
Enclosures Accessories and Hardware AP4236
N1A INNER PANELS 39X33

N1A INNER PANELS 39X33

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP4236 AP4236
Product Name Boxes, Enclosures, Racks - Rack Components Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details