Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware AP1616

Description
N1A INNER PANEL 13X14.5
Request a Quote Datasheet
Description
N1A INNER PANEL 13X14.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - AP1616 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
AP1616
Enclosures Accessories and Hardware AP1616
N1A INNER PANEL 13X14.5

N1A INNER PANEL 13X14.5

Buy Now
Boxes, Enclosures, Racks - Rack Components - AP1616 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
AP1616
Boxes, Enclosures, Racks - Rack Components AP1616
Win Source Part Number: 1153002-AP1616 Category: Boxes, Enclosures, Racks>Rack Components Series: AP Type: Panel, Inner Color: White Package: Bulk For Use With/Related Products: N1A Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension: 13.000" L x 14.500" W (330.20mm x 368.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1153002-AP1616
Category: Boxes, Enclosures, Racks>Rack Components
Series: AP
Type: Panel, Inner
Color: White
Package: Bulk
For Use With/Related Products: N1A Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 13.000" L x 14.500" W (330.20mm x 368.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number AP1616 AP1616
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Components
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers