Win Source Electronics Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Switches Limit Switches Series: V Packaging: Bulk Operating Temperature: -25°C ~ 80°C Mounting Type: Chassis Mount Mounting Type: V-152 Product... | |
| Category: Switches - Limit Switches Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT... | |
| Manufacturer: C&K Components Win Source Part Number: 849576-ZMA00A150L04P C Series: ZMA Features: Switch Package: Tray Family Name: ZMA00A150 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market:... | |
| Manufacturer: C&K Components Win Source Part Number: 935893-TFCGV3VT105BC Series: TF Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: TFCGV3 Categories:... | |
| Manufacturer: C&K Win Source Part Number: 1323815-ZMA03A150L04 PC Category: Switches>Limit Switches Packaging: Tray Termination Style: PC Pin Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard... | |
| Manufacturer: C&K Win Source Part Number: 790407-TMCGD6SA1040C Series: TM Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Operating Temperature Range: -55°C ~ 150°C Current Rating: 10A (AC), 500mA (DC)... | |
| Manufacturer: E-Switch Win Source Part Number: 849266-TS0101F020P Series: TS Features: Switch Package: Bulk Family Name: TS0101 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. | |
| Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 764649-ZV50E70C04 Series: ZV Packaging: Bulk Termination Style: Quick Connect - 0.110" (2.8mm) Operating Temperature Range: -40°C ~ 120°C Current Rating:... | |
| Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 798988-V3L-3296 Series: V3L Packaging: Bulk Termination Style: Solder Lug Current Rating: 15A (AC), 500mA (DC) Voltage Rating - AC: 125V... | |
| Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001281-ZW10F15CD1-Z Termination: Solder Current Rating: 100 mA Mounting: SMD (SMT) Ratings: IP67 Switch Function: On-Mom... | |
| Manufacturer: Honeywell Win Source Part Number: 904319-ZM50E10C01 Series: ZM Operating Temperature Range: -40°C ~ 120°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: ZM50 Categories: Switches... | |
| Manufacturer: Honeywell Win Source Part Number: 904364-ZX40E50C01 Series: * Features: Switch Package: Box Family Name: ZX40 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. | |
| Manufacturer: Omron Automation and Safety Win Source Part Number: 1323779-Z-15GD55-B Category: Switches>Limit Switches Packaging: Tray Termination Style: Screw Terminal Ingress Protection: IP62 Voltage Rating - AC: 125 V Voltage Rating... | |
| Manufacturer: Omron Automation and Safety Win Source Part Number: 1323785-Z-15GD-B Category: Switches>Limit Switches Packaging: Tray Termination Style: Screw Terminal Ingress Protection: IP00 Voltage Rating - AC: 125 V Voltage Rating... | |
| Manufacturer: Omron Automation and Safety Win Source Part Number: 1323851-Z-15GW22-B Category: Switches>Limit Switches Packaging: Tray Termination Style: Screw Terminal Ingress Protection: IP00 Voltage Rating - AC: 125 V Voltage Rating... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1102185-SS-5GL2 Packaging: Bulk Termination Style: Solder Lug Current Rating: 5A (AC), 4A (DC) Ingress Protection: IP40 Voltage Rating - AC: 125V... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1278793-V-155-1C25 Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Mounting Style: Chassis Mount Ingress Protection: IP40 Voltage Rating - AC:... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1323807-V-153-1A5 Category: Switches>Limit Switches Packaging: Bulk Termination Style: Solder, Quick Connect - 0.187" (4.7mm) Ingress Protection: IP40 Voltage Rating - AC:... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 809996-SS-5GLD Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Ingress Protection: IP40 Voltage Rating - AC: 125V Circuit: SPDT... | |
| Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013183-WLH255 Termination: Screw Switch Function: On-Mom Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): WLH255WLH2-55; Popularity:... | |
| Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225797-TL4019-40242 TM Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): TL401940242TM; Popularity: Medium Fake Threat In... | |
| Manufacturer: Omron Win Source Part Number: 902391-V-151-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-151 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902392-V-15-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-15 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902393-V-153-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-153 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902394-V-154-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-154 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902396-V-15G3-1C24-K Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Tray Mounting: Chassis Mount Part Status: Obsolete Categories: Switches... | |
| Manufacturer: Tyco Electronics Win Source Part Number: 1262721-SW-437 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance | |
| Win Source Part Number: 1013047-V7-5F17D8-28 9 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit:... | |
| Win Source Part Number: 1024116-V7-7B10D8-27 4 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC:... | |
| Win Source Part Number: 1026070-V15T22-SC200 -01 Category: Switches>Limit Switches Series: V15 Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1,200 Circuit: SPST-NC Switch Function:... | |
| Win Source Part Number: 1028183-V3L-3339 Category: Switches>Limit Switches Series: V3L Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package:... | |
| Win Source Part Number: 1034376-ZMSMH0130T10 PMC Category: Switches>Limit Switches Series: ZMSM Termination Style: PC Pin Package: Tray Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - DC: 12... | |
| Win Source Part Number: 1036266-V7-1A27D8-20 7 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit:... | |
| Win Source Part Number: 1039449-Z-15G-C Category: Switches>Limit Switches Series: Z Termination Style: Solder Lug Package: Bulk Ingress Protection: IP00 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1046198-WLS1A11AQ-P0 2 Category: Switches>Limit Switches Series: WLS Termination Style: Wireless Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 1 Circuit: SPDT Switch Function:... | |
| Win Source Part Number: 1046353-V7-1C29D7 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125... | |
| Win Source Part Number: 1050740-V-1625-1C25( R) Category: Switches>Limit Switches Series: V Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 250 V Voltage... | |
| Win Source Part Number: 1067685-XCKP2145P16 Category: Switches>Limit Switches Series: XCKP Termination Style: Screw Terminal Package: Box Ingress Protection: IP66/IP67 - Dust Tight, Water Resistant, Waterproof Voltage Rating - AC: 240... | |
| Win Source Part Number: 1068339-V3L-2436 Category: Switches>Limit Switches Series: V3L Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom... | |
| Win Source Part Number: 1103585-V-15-1A5 Category: Switches>Limit Switches Series: V Termination Style: Solder, Quick Connect - 0.187" (4.7mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 250 V Voltage... | |
| Win Source Part Number: 1103586-V-15-3A5 Category: Switches>Limit Switches Series: V Termination Style: Solder, Quick Connect - 0.187" (4.7mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 250 V Voltage... | |
| Win Source Part Number: 1106300-ZM90G20F01 Category: Switches>Limit Switches Series: ZM Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1,000 Circuit: SPDT Switch Function: On-Mom... | |
| Win Source Part Number: 1122422-ZX10C30C01 Category: Switches>Limit Switches Series: ZX Termination Style: PC Pin Package: Box Ingress Protection: IP40 Voltage Rating - DC: 48 V Standard Package: 1,000 Circuit: SPDT... | |
| Win Source Part Number: 1154452-TFECK6ST1640 C Category: Switches>Limit Switches Series: TF Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC:... | |
| Win Source Part Number: 1174816-V15T22-CP200 Category: Switches>Limit Switches Series: V15 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1,200 Circuit: SPST-NO... | |
| Win Source Part Number: 1185880-TF2CFH8ST104 0C Category: Switches>Limit Switches Series: TF2 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit:... | |
| Win Source Part Number: 1205938-V7-1C17D8-29 4 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC:... | |
| Win Source Part Number: 1213770-UP01DTBNLA04 Category: Switches>Limit Switches Series: UP01 Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package:... | |
| Win Source Part Number: 1233433-SSG-01L2P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233434-SSG-01L2T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233435-SSG-01L2T-5 Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233436-SSG-5L3-3H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233437-SSG013H5 Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233438-SSG01L13H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233439-SSG01L23H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233440-SSG-5L1P-5 Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233441-SSG-5L3P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233442-SSG-5H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233443-SSG-5P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233444-SSG-5P-5 Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233445-SSG-5T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233446-SSG-5L1H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233447-SSG-5L1P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233448-SSG-5L2H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233449-SSG-5L2P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233450-SSG-5L2T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233451-SSG-01P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233452-SSG-01P-5 Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233453-SSG-01T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233454-SSG-01T-5 Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233455-SSG-01L1H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233456-SSG-01L1P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233457-SSG-01L1P-5 Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233458-SSG-01L1T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233459-SSG-01L3P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233461-SS-5T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233462-SS-5GL-FD1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233463-SS-5GL-FD2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233464-SS-5GL-F Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233465-SS-5GLT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233469-SS-5GL2D Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233470-SS-5GL2D1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233471-SS-5GL2D2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233472-SS-5GL2-FD1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233473-SS-5GL2-FD2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233474-SS-5GL2-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233475-SS-5GL2T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233476-SS-5GL14-F Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233504-SS-5GL-3D Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233505-SS-5GL-F-3D Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233508-SS-5GL-3 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233509-SS-5GL-3T-T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233510-SS-5GL-F-3T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233512-SS-5GL2-3 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233513-SS-5GL2-3T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233531-SS-5GL-F-2T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233532-SS-5GL2-2 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NC... | |
| Win Source Part Number: 1233533-SS-5GL2-2T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233551-SS-5GL-FD Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233556-SS-5GL-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233557-SS-5GLT-T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233559-SS-5GL13-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233560-SS-5GL13T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233591-SS-5GL21D-12 Category: Switches>Limit Switches Series: SS Package: Box Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH... | |
| Win Source Part Number: 1233592-SS-5GLD-12 Category: Switches>Limit Switches Series: SS Package: Box Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS:... | |
| Win Source Part Number: 1233631-SS-5GL1731 Category: Switches>Limit Switches Series: SS Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.7000 Mfr:... | |
| Win Source Part Number: 1233632-SS-5GL4025 Category: Switches>Limit Switches Series: SS Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.7000 Mfr:... | |
| Win Source Part Number: 1233633-SS-5GLT BY KRX Category: Switches>Limit Switches Series: SS Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS:... | |
| Win Source Part Number: 1233635-SZL-WLC-A-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233636-SZL-WLC-B-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233637-SZL-WL-E-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233638-SZL-WL-F-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233639-SZL-WL-K-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233640-SZL-VL-S-A-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Features: Nylon Roller Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1233641-SZL-VL-S-B-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Features: Nylon Roller Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1233642-SZL-VL-S-C-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233643-SZL-VL-S-D-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233644-SZL-VL-S-F-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233645-SZL-VL-S-G-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233646-SZL-VL-S-H-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233647-SZL-VL-S-I-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Features: Steel Roller Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1233648-SZL-VL-A Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233649-SZL-VL-B Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233650-SZL-VL-C Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233651-SZL-VL-E Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233652-SZL-VL-F Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233653-SZL-VL-H Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233654-SZL-VL-I Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233655-SZL-VL-J Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233656-SSCEB31C Category: Switches>Limit Switches Series: SSCE Termination Style: Cable Leads Features: Cable Length 3m Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1314787-ZW10F15CD1 Category: Switches>Limit Switches Series: ZW Termination Style: Solder Lug Package: Tray Ingress Protection: IP00 Voltage Rating - AC: 125 V Circuit: SPDT Switch Function: On-Mom... | |
| Win Source Part Number: 1315101-TL8012-S3024 M Category: Switches>Limit Switches Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr:... | |
| Win Source Part Number: 1337198-V7-6C17D8-26 3 Category: Switches - Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1376138-V-21-2C6 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376139-Z-15GQ21-B Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376143-VX-56-1A3 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr:... | |
| Win Source Part Number: 1376150-V15S05-EZ015 -K01 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 1376159-V-10-1A4 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376161-V-165-1A5 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376174-ZC-Q2155 Category: Switches - Limit Switches Temperature Range - Operating: -10°C ~ 80°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376339-V-15G2-1C25- K Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 958017-V7-1A28D882 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPST-NO... | |
| Win Source Part Number: 992393-ZMSMH3130P00P LC Category: Switches>Limit Switches Series: ZMSM Termination Style: PC Pin Features: Support Posts Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating... | |
| Win Source Part Number: 995589-V7-1X2AD8-750 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPST-NO... |
| << Prev |