C&K Components Switches - Limit Switches TF2CFH8ST1040C

Description
Win Source Part Number: 1185880-TF2CFH8ST104 0C Category: Switches>Limit Switches Series: TF2 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 10,000 Cycles Operating Force: 45gf Release Force: 6.000gf Pretravel: 0.110" (2.8mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.025" (0.6mm) Operating Position: 0.602" (15.3mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: 2266-TF2CFH8ST1040C, CKN10553,*TF2CFH8ST1 040C Base Product Number: TF2CFH8
Request a Quote Datasheet
Description
Win Source Part Number: 1185880-TF2CFH8ST104 0C Category: Switches>Limit Switches Series: TF2 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 10,000 Cycles Operating Force: 45gf Release Force: 6.000gf Pretravel: 0.110" (2.8mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.025" (0.6mm) Operating Position: 0.602" (15.3mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: 2266-TF2CFH8ST1040C, CKN10553,*TF2CFH8ST1 040C Base Product Number: TF2CFH8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1185880-TF2CFH8ST1040C
Switches - Limit Switches 1185880-TF2CFH8ST1040C
Win Source Part Number: 1185880-TF2CFH8ST104 0C Category: Switches>Limit Switches Series: TF2 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 10,000 Cycles Operating Force: 45gf Release Force: 6.000gf Pretravel: 0.110" (2.8mm) Differential Travel: 0.020" (0.5mm) Overtravel: 0.025" (0.6mm) Operating Position: 0.602" (15.3mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: 2266-TF2CFH8ST1040C, CKN10553,*TF2CFH8ST1 040C Base Product Number: TF2CFH8

Win Source Part Number: 1185880-TF2CFH8ST1040C
Category: Switches>Limit Switches
Series: TF2
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 10,000 Cycles
Operating Force: 45gf
Release Force: 6.000gf
Pretravel: 0.110" (2.8mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.025" (0.6mm)
Operating Position: 0.602" (15.3mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: 2266-TF2CFH8ST1040C,CKN10553,*TF2CFH8ST1040C
Base Product Number: TF2CFH8

Buy Now Datasheet
Switches - Limit Switches - TF2CFH8ST1040C - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
TF2CFH8ST1040C
Switches - Limit Switches TF2CFH8ST1040C
SWITCH SNAP ACTION SPDT 6A 125V

SWITCH SNAP ACTION SPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Limit Switches
Product Number 1185880-TF2CFH8ST1040C TF2CFH8ST1040C
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 10350 - 10650 Degrees - S9200A-G163-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details