Omron Electronics Ltd. Snap Action, Limit Switches - WLH255 WLH255

Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013183-WLH255 Termination: Screw Switch Function: On-Mom Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): WLH255WLH2-55; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Chassis Mount RoHS: Compliant Throw Configuration: SPDT
Request a Quote
Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013183-WLH255 Termination: Screw Switch Function: On-Mom Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): WLH255WLH2-55; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Chassis Mount RoHS: Compliant Throw Configuration: SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - WLH255 - 1013183-WLH255 - Win Source Electronics
Laguna Hills, CA, United States
Snap Action, Limit Switches - WLH255
1013183-WLH255
Snap Action, Limit Switches - WLH255 1013183-WLH255
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013183-WLH255 Termination: Screw Switch Function: On-Mom Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): WLH255WLH2-55; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Chassis Mount RoHS: Compliant Throw Configuration: SPDT

Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013183-WLH255
Termination: Screw
Switch Function: On-Mom
Categories: Snap Action,Limit Switches
Alternative Parts (Cross-Reference): WLH255WLH2-55;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Chassis Mount
RoHS: Compliant
Throw Configuration: SPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Limit Switches
Product Number 1013183-WLH255
Product Name Snap Action, Limit Switches - WLH255
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Electromechanical Limit Switch, Rotate From 7950 - 8250 Degrees - S9200A-G163-27 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position switches - 335 - 335 roller lever H - T4VH 335-11Z-1172/1637/2444 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details