Win Source Part Number: 1028183-V3L-3339
Category: Switches>Limit Switches
Series: V3L
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Operating Force: 150gf
Release Force: 15gf
Pretravel: 0.047" (1.2mm)
Differential Travel: 0.010" (0.25mm)
Overtravel: 0.040" (1.0mm)
Operating Position: 0.812" (20.6mm)
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): AM51614D53N-A; AM51610A59-A; D3V-166-1C5; D2D-1000; D3V-16-1C5; V15T16-CZ100-KV3L333
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC), 500mA (DC)
HTSUS: 8536.50.9040
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: V3L3339,480-2889
SWITCH SNAP ACTION SPDT 15A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 480-2889-ND | 1028183-V3L-3339 | V3L-3339 |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug |