Win Source Part Number: 1034376-ZMSMH0130T10
Category: Switches>Limit Switches
Series: ZMSM
Termination Style: PC Pin
Package: Tray
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - DC: 12 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 300,000 Cycles
Operating Force: 195gf
Release Force: 55gf
Pretravel: 0.152" (3.85mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.084" (2.14mm)
Operating Position: 0.295" (7.5mm)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ZMSH00130P00PSC; ZMSH00130T11LLC; D2F-01L; D2F-01; D2F-01FL; ZMA00A150L04PC;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: -ZMSMH0130T10PMC,CKN
Base Product Number: ZMSMH0130
SWITCH SNAP ACT SPDT 100MA 12V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1034376-ZMSMH0130T10PMC | ZMSMH0130T10PMC |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |