MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The product’s o-ring seals make the enclosure rain tight, but are outside of required flame paths so explosion proof requirements are maintained. Unless special ordered, all basic switches operate on clockwise and counterclockwise rotation. The actuating mechanism can be field adjusted for CW or CCW operation only. No tools are required.
Win Source Part Number: 1041267-86CX2
Category: Switches>Limit Switches
Series: CX
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP66 - Dust Tight, Water Resistant
Voltage Rating - AC: 120 V
Standard Package: 1
Circuit: SPDT x 2
Switch Function: On-Mom
Actuator Type: Side Rotary - No Lever
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): BZE6-2RN72; BZE6-2AN; 16CX12;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC)
HTSUS: 8536.50.9055
Mfr: Honeywell Sensing and Productivity Solutions
Product Status: Obsolete
SWITCH LIMIT HAZARDOUS LOCATION
| Honeywell Sensing & IoT | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 86CX2 | 1041267-86CX2 | 86CX2 |
| Product Name | MICRO SWITCH CX Series Explosion-Proof Limit Switches, Standard Housing, Side Rotary, Lever not included | Switches - Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT x 2 | |
| Actuator Type | Standard Roller | ||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CSA, ATEX (CE)*, IEC Ex*, INMETRO* | ||
| Features | Rated for Hazardous Locations |