Limit Switches WBSIDRTRY BTMXIT 2M CBL
SWITCH SNAP ACTION DPST 6A 250V
LIMIT SWITCH; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:83880 Series; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 83883112 | 83883112 | 28C6034 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch; Limit Switch Actuator Crouzet |
| Switch Type | Electromechanical | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) |