SWITCH SNAP ACTION SPDT 5A 240V
Limit Switches LIMIT SWITCH TRAP DR ELEVATOR PINION 3000
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 914CE16-3A | 914CE16-3A |
| Product Name | Switches - Limit Switches | Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Operating Temp | 0.0 to 105 C (32 to 221 F) | 2 to 71 C (35.6 to 160 F) |
| Maximum Current Rating | 5 amps | 5 amps |
| Maximum AC Voltage Rating | 28 volts |