SWITCH SNAP ACTION SPDT 5A 240V
Limit Switches Limit Switch 914CE Enclosures
LIMIT SWITCH, ENCLOSED, 914CE SERIES, 240 VAC AT 5 AMP, 28 VDC AT 3 AMP, SPDT, ON-MOM SWITCH FUNCTION, SIDE ROTARY, NO LEVER, CABLE LEADS, 18 FEET CABLE LENGTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 914CE16-18 | 914CE16-18 | 175939995 |
| Product Name | Switches - Limit Switches | Limit Switches | Limit Switch |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Operating Temp | 0.0 to 105 C (32 to 221 F) | ||
| Maximum Current Rating | 5 amps | 3 to 5 amps | |
| Maximum AC Voltage Rating | 28 volts | 240 volts |