TE Connectivity Datasheets for Thermal Insulating Tapes
Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more
| Product Name | Notes |
|---|---|
| Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG [.033 LB ] Dimensions Product Length : 9.144 M [30 FT ] Product Thickness : .51 MM [.02 INCH ] Product Width : 19.05 MM [.75 INCH ] Packaging Features Packaging Method :... | |
| Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG [.088 LB ] Dimensions Product Length : 3.048 M [10 FT ] Product Thickness : .51 MM [.02 INCH ] Product Width : 25.4 MM [1 INCH ] Packaging Features Packaging Method :... | |
| Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG [.106 LB ] Dimensions Product Length : 9.144 M [30 FT ] Product Thickness : .51 MM [.02 INCH ] Product Width : 25.4 MM [1 INCH ] Packaging Features Packaging Method :... | |
| Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG [.298 LB ] Dimensions Product Length : 9.144 M [30 FT ] Product Thickness : .51 MM [.02 INCH ] Product Width : 38.1 MM [1.5 INCH ] Packaging Features Packaging Method :... | |
| Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG [.397 LB ] Dimensions Product Length : 9.144 M [30 FT ] Product Thickness : .51 MM [.02 INCH ] Product Width : 50.8 MM [2 INCH ] Packaging Features Packaging Method :... |