All-Spec Industries Mini ESD Needle Nose Pliers 4030SD

Description
The Pro America 4030SD are mini ESD needle nose pliers. Pro America 4030SD Features: Serrated with textured soft, static dissipative cushion grips Drop forged from fine tool steel, heat treated and hand sharpened Double leaf springs Overall length: 4-3/4"
Description
The Pro America 4030SD are mini ESD needle nose pliers. Pro America 4030SD Features: Serrated with textured soft, static dissipative cushion grips Drop forged from fine tool steel, heat treated and hand sharpened Double leaf springs Overall length: 4-3/4"

Suppliers

Company
Product
Description
Supplier Links
Mini ESD Needle Nose Pliers - 4030SD - All-Spec Industries
Wilmington, NC, USA
Mini ESD Needle Nose Pliers
4030SD
Mini ESD Needle Nose Pliers 4030SD
The Pro America 4030SD are mini ESD needle nose pliers. Pro America 4030SD Features: Serrated with textured soft, static dissipative cushion grips Drop forged from fine tool steel, heat treated and hand sharpened Double leaf springs Overall length: 4-3/4"

The Pro America 4030SD are mini ESD needle nose pliers.

Pro America 4030SD Features:

  • Serrated with textured soft, static dissipative cushion grips
  • Drop forged from fine tool steel, heat treated and hand sharpened
  • Double leaf springs
  • Overall length: 4-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 4030SD
Product Name Mini ESD Needle Nose Pliers
Type Miniture / Precision; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details
Plier - 0451-10D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
Features Bent Nose
View Details
2 suppliers