All-Spec Industries CK Tools ESD Ovel Full Head Flush Cutters 3773DF

Description
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 18 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative cushion grip handles for comfort
Description
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 18 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Ovel Full Head Flush Cutters - 3773DF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Ovel Full Head Flush Cutters
3773DF
CK Tools ESD Ovel Full Head Flush Cutters 3773DF
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 18 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative cushion grip handles for comfort

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 33/64"
  • Head Width: 7/16"
  • Head Thickness: 19/64"
  • Anti-Slip bow enhances pinpoint control
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • For cutting 18 AWG medium/hard wire and 15 AWG soft wire
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-safe dissipative cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3773DF
Product Name CK Tools ESD Ovel Full Head Flush Cutters
Type Diagonal
Length 5 inch (127 mm)
Jaw Length 0.5165 inch (13.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details