All-Spec Industries CK Tools Water Pump Pliers 3659A-16

Description
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove enamel finish with PVC coated handles
Description
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove enamel finish with PVC coated handles

Suppliers

Company
Product
Description
Supplier Links
CK Tools Water Pump Pliers - 3659A-16 - All-Spec Industries
Wilmington, NC, USA
CK Tools Water Pump Pliers
3659A-16
CK Tools Water Pump Pliers 3659A-16
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove enamel finish with PVC coated handles

Features

  • Box jointed construction for long life and accuracy
  • Slim head design for confined spaces
  • Parallelogram shaped jaws with 7 position adjustments
  • Built in stop prevents finger nipping
  • Black stove enamel finish with PVC coated handles
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3659A-16
Product Name CK Tools Water Pump Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - E189859 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Jaw Length 0.9375 inch (23.81 mm)
View Details