All-Spec Industries CK Tools ESD Mini-Bevel Oval Cutters 3773D

Description
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.5/15 AWG soft wire ESD-safe ergonomic cushion grip handles for comfort
Description
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.5/15 AWG soft wire ESD-safe ergonomic cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Mini-Bevel Oval Cutters - 3773D - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Mini-Bevel Oval Cutters
3773D
CK Tools ESD Mini-Bevel Oval Cutters 3773D
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.5/15 AWG soft wire ESD-safe ergonomic cushion grip handles for comfort

Features

  • Jaw Type: Mini bevel
  • Jaw Length: 33/64"
  • Head Width: 7/16"
  • Head Thickness: 19/64"
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.5/15 AWG soft wire
  • ESD-safe ergonomic cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3773D
Product Name CK Tools ESD Mini-Bevel Oval Cutters
Type Diagonal
Length 5 inch (127 mm)
Jaw Length 0.5156 inch (13.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 0151-09-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.5 inch (241 mm)
Features Cutting Edge
View Details
2 suppliers
Plier - D333-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 7.75 inch (197 mm)
Jaw Length 1.62 inch (41.27 mm)
View Details