All-Spec Industries CK Tools ESD Oblique Flush Cutters 3786F

Description
Features Jaw Type: Full flush Jaw Length: 25/32" Length: 4-3/4" For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire Designed for intricate work Box joint construction
Description
Features Jaw Type: Full flush Jaw Length: 25/32" Length: 4-3/4" For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire Designed for intricate work Box joint construction

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Oblique Flush Cutters - 3786F - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Oblique Flush Cutters
3786F
CK Tools ESD Oblique Flush Cutters 3786F
Features Jaw Type: Full flush Jaw Length: 25/32" Length: 4-3/4" For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire Designed for intricate work Box joint construction

Features

  • Jaw Type: Full flush
  • Jaw Length: 25/32"
  • Length: 4-3/4"
  • For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire
  • Designed for intricate work
  • Box joint construction
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3786F
Product Name CK Tools ESD Oblique Flush Cutters
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - 337G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; LAP JOINT
Length 7 inch (178 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details