All-Spec Industries Lindstrom Chain Nose Pliers 7893

Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.
Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Chain Nose Pliers - 7893 - All-Spec Industries
Wilmington, NC, USA
Lindstrom Chain Nose Pliers
7893
Lindstrom Chain Nose Pliers 7893
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 7893
Product Name Lindstrom Chain Nose Pliers
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Plier - 35-9029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Compound Action Linesman Pliers - DWHT70276 - DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details