All-Spec Industries Plier ESD Needle Nose Smooth Jaws 4034SD

Description
The Pro America 4034SD are 4-1/2" subminiature non serrated needle nose pliers with blue ESD-Safe foam grips.
Description
The Pro America 4034SD are 4-1/2" subminiature non serrated needle nose pliers with blue ESD-Safe foam grips.

Suppliers

Company
Product
Description
Supplier Links
Plier ESD Needle Nose Smooth Jaws - 4034SD - All-Spec Industries
Wilmington, NC, USA
Plier ESD Needle Nose Smooth Jaws
4034SD
Plier ESD Needle Nose Smooth Jaws 4034SD
The Pro America 4034SD are 4-1/2" subminiature non serrated needle nose pliers with blue ESD-Safe foam grips.

The Pro America 4034SD are 4-1/2" subminiature non serrated needle nose pliers with blue ESD-Safe foam grips.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 4034SD
Product Name Plier ESD Needle Nose Smooth Jaws
Type Miniture / Precision; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Capacity 0.6700 inch (17.02 mm)
View Details