All-Spec Industries CK Tools ESD Flat Nose Pliers with Smooth Jaws 3770D

Description
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Description
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Flat Nose Pliers with Smooth Jaws - 3770D - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Flat Nose Pliers with Smooth Jaws
3770D
CK Tools ESD Flat Nose Pliers with Smooth Jaws 3770D
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Features

  • Length: 5-1/4"
  • Soft, comfortable and slip-free thermo plastic dissipative material
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-Slip bow enhances pinpoint control
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3770D
Product Name CK Tools ESD Flat Nose Pliers with Smooth Jaws
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details
Plier - 0251-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Features Cutting Edge
View Details